Molex Solid State Lighting Cables 688014227

Description
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"
Request a Quote Datasheet
Description
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Cables - WM9593-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Cables
WM9593-ND
Solid State Lighting Cables WM9593-ND
"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"

"SSL Cable Assembly Plug, 4 Position To Wire Leads Black, Red 18.0"" (457.2mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number WM9593-ND
Product Name Solid State Lighting Cables
Connector Type Plug, 4 Position
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SP-185-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Power, Line Cables and Extension Cords - Q1209-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details