Molex Pico Ezmate Harness, 152.5Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex 68801-4146

Description
Pico EZmate HARNESS, 152.5MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black, Red RoHS Compliant: Yes
Datasheet
Description
Pico EZmate HARNESS, 152.5MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black, Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pico Ezmate Harness, 152.5Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex - 63W2995 - Newark, An Avnet Company
Chicago, IL, United States
Pico Ezmate Harness, 152.5Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex
63W2995
Pico Ezmate Harness, 152.5Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex 63W2995
Pico EZmate HARNESS, 152.5MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black, Red RoHS Compliant: Yes

Pico EZmate HARNESS, 152.5MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Black, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63W2995
Product Name Pico Ezmate Harness, 152.5Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NY635 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details