Molex Pico Ezmate Harness, 305Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex 68801-4085

Description
Pico EZmate HARNESS, 305MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black, Red RoHS Compliant: Yes
Datasheet
Description
Pico EZmate HARNESS, 305MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black, Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pico Ezmate Harness, 305Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex - 63W2994 - Newark, An Avnet Company
Chicago, IL, United States
Pico Ezmate Harness, 305Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex
63W2994
Pico Ezmate Harness, 305Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex 63W2994
Pico EZmate HARNESS, 305MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black, Red RoHS Compliant: Yes

Pico EZmate HARNESS, 305MM, 4 POSITION RECEPTACLE TO PIGTAILS, 130V; Connector Type A:Wire to Board 4 Position Plug; Connector Type B:Free End; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:Black, Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 63W2994
Product Name Pico Ezmate Harness, 305Mm, 4 Position Receptacle To Pigtails, 130V; Connector Type A Molex
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details