Molex Usb Cable, 2.0, Plug-Plug, 3.3Ft; Connector To Connector Molex 68798-0008

Description
USB CABLE, 2.0, PLUG-PLUG, 3.3FT; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes
Description
USB CABLE, 2.0, PLUG-PLUG, 3.3FT; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Cable, 2.0, Plug-Plug, 3.3Ft (part number 56AC1082) features Type C connectors on both ends, allowing for versatile connectivity. The cable length is 1 meter, equivalent to 3.3 feet, and it adheres to the USB 2.0 standard. It is designed with a black jacket and is RoHS compliant, ensuring it meets environmental regulations. The cable is shielded, which helps reduce electromagnetic interference, and it supports a maximum current of 5.0A and a voltage of up to 30V DC. This product is suitable for applications requiring reliable data transfer and power delivery between devices equipped with USB Type C ports.

Datasheet Summary
Powered by GS/AI

The USB Cable, 2.0, Plug-Plug, 3.3Ft (part number 56AC1082) features Type C connectors on both ends, allowing for versatile connectivity. The cable length is 1 meter, equivalent to 3.3 feet, and it adheres to the USB 2.0 standard. It is designed with a black jacket and is RoHS compliant, ensuring it meets environmental regulations. The cable is shielded, which helps reduce electromagnetic interference, and it supports a maximum current of 5.0A and a voltage of up to 30V DC. This product is suitable for applications requiring reliable data transfer and power delivery between devices equipped with USB Type C ports.

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0, Plug-Plug, 3.3Ft; Connector To Connector Molex - 56AC1082 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, Plug-Plug, 3.3Ft; Connector To Connector Molex
56AC1082
Usb Cable, 2.0, Plug-Plug, 3.3Ft; Connector To Connector Molex 56AC1082
USB CABLE, 2.0, PLUG-PLUG, 3.3FT; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes

USB CABLE, 2.0, PLUG-PLUG, 3.3FT; Connector to Connector:Type C Plug to Type C Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:E-Marked Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 56AC1082
Product Name Usb Cable, 2.0, Plug-Plug, 3.3Ft; Connector To Connector Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 1863153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details