Molex Usb Cable, 3.0 A Plug-A Rcpt, 3.3Ft; Connector A Molex 68789-0035

Description
USB CABLE, 3.0 A PLUG-A RCPT, 3.3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 3.0 A PLUG-A RCPT, 3.3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 3.0 A Plug-A Rcpt, 3.3Ft; Connector A Molex - 84AC5686 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 3.0 A Plug-A Rcpt, 3.3Ft; Connector A Molex
84AC5686
Usb Cable, 3.0 A Plug-A Rcpt, 3.3Ft; Connector A Molex 84AC5686
USB CABLE, 3.0 A PLUG-A RCPT, 3.3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 3.0 A PLUG-A RCPT, 3.3FT; Connector A:USB Type A Plug; Connector B:USB Type A Receptacle; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 3.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84AC5686
Product Name Usb Cable, 3.0 A Plug-A Rcpt, 3.3Ft; Connector A Molex
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11205M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs, Activation Switch - 4085 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details