Molex Video Cables (DVI, HDMI) 687860005

Description
CBL HDMI-A M-MCR HDMI-D M 7.87"
Datasheet
Description
CBL HDMI-A M-MCR HDMI-D M 7.87"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 0687860005 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
0687860005
Video Cables (DVI, HDMI) 0687860005
CBL HDMI-A M-MCR HDMI-D M 7.87"

CBL HDMI-A M-MCR HDMI-D M 7.87"

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Cable Assemblies
Product Number 0687860005
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-033 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details