MICRO HDMI CABLE ASSEMBLY; Connector Type A:HDMI Type D Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:68786 Series; Cable Length:1m RoHS Compliant: Yes
HDMI A-D CABLE ASSY 1M CAT1&2 AW
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 55R0899 | 68786-0001 |
| Product Name | Micro Hdmi Cable Assembly; Connector Type A Molex | Video Cables (DVI, HDMI) |
| Cable Length | 3.28 ft (10 dm) |