Molex USB Cables - 68784-0003 68784-0003

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964346-68784-0003 Color: Black Connector Type: USB Number of Rows: 1 Current Rating: 1.8 A Gender: Male to Male Length: 2 m Number of Circuits: 5 Number of Conductors: 4 Contact Plating: Nickel Impedance: 90 Ω Cable Length: 2 m Plating: Gold Connector Type A: Plug, USB Connector Type B: Plug, USB Categories: USB Cables Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 30 V REACH SVHC: Unknown Wire/Cable Type: Round Lead Length: 2 m Wire/Cable Gauge: 28 AWG USB Standard: USB 2.0
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964346-68784-0003 Color: Black Connector Type: USB Number of Rows: 1 Current Rating: 1.8 A Gender: Male to Male Length: 2 m Number of Circuits: 5 Number of Conductors: 4 Contact Plating: Nickel Impedance: 90 Ω Cable Length: 2 m Plating: Gold Connector Type A: Plug, USB Connector Type B: Plug, USB Categories: USB Cables Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 30 V REACH SVHC: Unknown Wire/Cable Type: Round Lead Length: 2 m Wire/Cable Gauge: 28 AWG USB Standard: USB 2.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 68784-0003 - 964346-68784-0003 - Win Source Electronics
Laguna Hills, CA, United States
USB Cables - 68784-0003
964346-68784-0003
USB Cables - 68784-0003 964346-68784-0003
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964346-68784-0003 Color: Black Connector Type: USB Number of Rows: 1 Current Rating: 1.8 A Gender: Male to Male Length: 2 m Number of Circuits: 5 Number of Conductors: 4 Contact Plating: Nickel Impedance: 90 Ω Cable Length: 2 m Plating: Gold Connector Type A: Plug, USB Connector Type B: Plug, USB Categories: USB Cables Country of Origin: DE Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No Voltage Rating (AC): 30 V REACH SVHC: Unknown Wire/Cable Type: Round Lead Length: 2 m Wire/Cable Gauge: 28 AWG USB Standard: USB 2.0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964346-68784-0003
Color: Black
Connector Type: USB
Number of Rows: 1
Current Rating: 1.8 A
Gender: Male to Male
Length: 2 m
Number of Circuits: 5
Number of Conductors: 4
Contact Plating: Nickel
Impedance: 90 Ω
Cable Length: 2 m
Plating: Gold
Connector Type A: Plug, USB
Connector Type B: Plug, USB
Categories: USB Cables
Country of Origin: DE
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Voltage Rating (AC): 30 V
REACH SVHC: Unknown
Wire/Cable Type: Round
Lead Length: 2 m
Wire/Cable Gauge: 28 AWG
USB Standard: USB 2.0

Buy Now
Usb Cable, 2.0, Plug-Plug, 6.6Ft; Connector A Molex - 84R4630 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, Plug-Plug, 6.6Ft; Connector A Molex
84R4630
Usb Cable, 2.0, Plug-Plug, 6.6Ft; Connector A Molex 84R4630
USB CABLE, 2.0, PLUG-PLUG, 6.6FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0, PLUG-PLUG, 6.6FT; Connector A:USB Type A Plug; Connector B:Micro USB Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Cable, 2.0, Plug-Plug, 2M; Connector To Connector Molex - 87P0488 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0, Plug-Plug, 2M; Connector To Connector Molex
87P0488
Usb Cable, 2.0, Plug-Plug, 2M; Connector To Connector Molex 87P0488
USB CABLE, 2.0, PLUG-PLUG, 2M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:68784 RoHS Compliant: Yes

USB CABLE, 2.0, PLUG-PLUG, 2M; Connector to Connector:Type A Plug to Micro Type B Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; USB Standard:USB 2.0; Jacket Colour:Black; Electronic Marking:-; Product Range:68784 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 964346-68784-0003 84R4630 87P0488
Product Name USB Cables - 68784-0003 Usb Cable, 2.0, Plug-Plug, 6.6Ft; Connector A Molex Usb Cable, 2.0, Plug-Plug, 2M; Connector To Connector Molex
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 1975492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.0869 ft (0.2650 dm)
View Details