Molex Video Cables (DVI, HDMI) 687830008

Description
Cable Assembly DisplayPort Male to DisplayPort Male 6.6' (2.00m)
Request a Quote Datasheet
Description
Cable Assembly DisplayPort Male to DisplayPort Male 6.6' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 900-0687830008-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
900-0687830008-ND
Video Cables (DVI, HDMI) 900-0687830008-ND
Cable Assembly DisplayPort Male to DisplayPort Male 6.6' (2.00m)

Cable Assembly DisplayPort Male to DisplayPort Male 6.6' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0687830008-ND
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-2M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details