Molex Video Cables (DVI, HDMI) 687670031

Description
Cable Assembly DVI-D Single Link Male to HDMI-A Male 16.4' (5.00m)
Request a Quote Datasheet
Description
Cable Assembly DVI-D Single Link Male to HDMI-A Male 16.4' (5.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 0687670031-ND - DigiKey
Thief River Falls, MN, United States
Video Cables (DVI, HDMI)
0687670031-ND
Video Cables (DVI, HDMI) 0687670031-ND
Cable Assembly DVI-D Single Link Male to HDMI-A Male 16.4' (5.00m)

Cable Assembly DVI-D Single Link Male to HDMI-A Male 16.4' (5.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0687670031-ND
Product Name Video Cables (DVI, HDMI)
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1765712 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort
Cable Shielding Braid; Foil; Aluminum-mylar foil with braid
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-6700-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12W8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details