Molex Video Cables (DVI, HDMI) 68767-0201

Description
HDMI TO HDMI A 1.4 WITH ETHERNET
Datasheet
Description
HDMI TO HDMI A 1.4 WITH ETHERNET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Cables (DVI, HDMI) - 68767-0201 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
68767-0201
Video Cables (DVI, HDMI) 68767-0201
HDMI TO HDMI A 1.4 WITH ETHERNET

HDMI TO HDMI A 1.4 WITH ETHERNET

Supplier's Site Datasheet
Cable, Hdmi Type A Plug-Plug, 9.8Ft; Connector Type A Molex - 84AC5673 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plug-Plug, 9.8Ft; Connector Type A Molex
84AC5673
Cable, Hdmi Type A Plug-Plug, 9.8Ft; Connector Type A Molex 84AC5673
CABLE, HDMI TYPE A PLUG-PLUG, 9.8FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:68767 Series RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUG-PLUG, 9.8FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:68767 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68767-0201 84AC5673
Product Name Video Cables (DVI, HDMI) Cable, Hdmi Type A Plug-Plug, 9.8Ft; Connector Type A Molex
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details