BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Series:KK; Pitch Spacing:2.54mm; No. of Rows:1; No. of Contacts:4; Gender:Header; Contact Termination:Surface Mount Vertical; Contact Plating:Gold; Contact Material:Phosphor Bronze RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 25M5052 |
| Product Name | Board-Board Connector Header, 4Way, 1Row; Series Molex |
| Product Type | IC Headers |