Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 68151-2015

Description
Win Source Part Number: 1039805-68151-2015 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 9-175976-2; 68145-3615; 68145-1615; 90130-1116; 5-146496-2; 5-146762-2; 5-146502-4; 966658-2; 966658-1; DF1BZ-24DP-2.5DS; DF1BZ-22DP-2.5DS; 43045-1212; 43045-06120681512015 ; 681512015; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-68151-2015
Request a Quote Datasheet
Description
Win Source Part Number: 1039805-68151-2015 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 9-175976-2; 68145-3615; 68145-1615; 90130-1116; 5-146496-2; 5-146762-2; 5-146502-4; 966658-2; 966658-1; DF1BZ-24DP-2.5DS; DF1BZ-22DP-2.5DS; 43045-1212; 43045-06120681512015 ; 681512015; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-68151-2015
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1039805-68151-2015 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1039805-68151-2015
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1039805-68151-2015
Win Source Part Number: 1039805-68151-2015 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 9-175976-2; 68145-3615; 68145-1615; 90130-1116; 5-146496-2; 5-146762-2; 5-146502-4; 966658-2; 966658-1; DF1BZ-24DP-2.5DS; DF1BZ-22DP-2.5DS; 43045-1212; 43045-06120681512015 ; 681512015; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-68151-2015

Win Source Part Number: 1039805-68151-2015
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 9-175976-2; 68145-3615; 68145-1615; 90130-1116; 5-146496-2; 5-146762-2; 5-146502-4; 966658-2; 966658-1; DF1BZ-24DP-2.5DS; DF1BZ-22DP-2.5DS; 43045-1212; 43045-06120681512015; 681512015;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-68151-2015

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1039805-68151-2015
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Conn, R/a Header, 8Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9764 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details