Win Source Part Number: 1039803-68145-0825
Category: Connectors, Interconnects>Rectan
Series: *
Package: Tray
Standard Package: 1
Alternative Parts (Cross-Reference): 90130-3208; 34691-6081; 34691-6082; 826470-4; 281742-4; 280389-10681450825; 681450825;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-68145-0825
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1039803-68145-0825 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |