Molex Connectors, Interconnects - Memory Connectors - PC Card Sockets 679130002

Description
Manufacturer: Molex Win Source Part Number: 1332008-0679130002 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 12 (9 + 3) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.108" (2.75mm) Standard Package: 300 Mounting: Surface Mount, Right Angle Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Reverse - Bottom ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 67913-0002,WM23962CT ,0679130002-C,679130 002,067913-0002,WM23 962TR,067913-0002-C, 67913-0002-C,6791300 02-C Base Product Number: 067913 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332008-0679130002 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 12 (9 + 3) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.108" (2.75mm) Standard Package: 300 Mounting: Surface Mount, Right Angle Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Reverse - Bottom ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 67913-0002,WM23962CT ,0679130002-C,679130 002,067913-0002,WM23 962TR,067913-0002-C, 67913-0002-C,6791300 02-C Base Product Number: 067913 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1332008-0679130002 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1332008-0679130002
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1332008-0679130002
Manufacturer: Molex Win Source Part Number: 1332008-0679130002 Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 12 (9 + 3) Features: Board Guide, Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.108" (2.75mm) Standard Package: 300 Mounting: Surface Mount, Right Angle Card Type: Secure Digital - SD Insertion, Removal Method: Push In, Push Out Mounting Feature: Reverse - Bottom ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 67913-0002,WM23962CT ,0679130002-C,679130 002,067913-0002,WM23 962TR,067913-0002-C, 67913-0002-C,6791300 02-C Base Product Number: 067913 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332008-0679130002
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Reel - TR
Number of Positions: 12 (9 + 3)
Features: Board Guide, Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.108" (2.75mm)
Standard Package: 300
Mounting: Surface Mount, Right Angle
Card Type: Secure Digital - SD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Reverse - Bottom
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 67913-0002,WM23962CT,0679130002-C,679130002,067913-0002,WM23962TR,067913-0002-C,67913-0002-C,679130002-C
Base Product Number: 067913
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332008-0679130002
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details