Molex Connector, Sd Card, 9Pos; Memory / Card Type Molex 67913-0002

Description
CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67913 Series; Connector Type:SD Card RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67913 Series; Connector Type:SD Card RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sd Card, 9Pos; Memory / Card Type Molex - 51M1039 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sd Card, 9Pos; Memory / Card Type Molex
51M1039
Connector, Sd Card, 9Pos; Memory / Card Type Molex 51M1039
CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67913 Series; Connector Type:SD Card RoHS Compliant: Yes

CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67913 Series; Connector Type:SD Card RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51M1039
Product Name Connector, Sd Card, 9Pos; Memory / Card Type Molex
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - 202Y12 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details