The Card Edge Connector, part number 83T3298, features a dual side design with 52 positions and is suitable for surface mount applications. It has a right-angle orientation and is designed for use with PCI Express Mini Cards. The connector has a pitch of 0.80mm and is compatible with PCB thicknesses of 1.00mm to 1.20mm. It supports a maximum current of 1.1A and a voltage of up to 50V. The connector is constructed with gold plating for both mating and termination interfaces, ensuring durability and reliability. It is RoHS compliant and operates within a temperature range of -40°C to +80°C. The product is packaged in embossed tape on a reel for convenient handling and assembly.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012803-67910-0002
Packaging: Cut Tape
Number of Positions: 52
Pitch: 800 µm
Color: Black
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze, Gold, Nickel
Voltage Rating: 50 V
Current Rating: 2 A
Number of Contacts: 52
Gender: Receptacle
Housing Material: Polymer
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Gold
Height: 4.25 mm
Weight: 1.136986 g
Plating: Gold
Categories: Card Edge Connectors - Edgeboard Connectors
Insulation Resistance: 500 MΩ
Alternative Parts (Cross-Reference): 5-5179010-2; FX18-40S-0.8SH; 5177983-1; 5-5179009-1; 5177985-1; FX6-40S-0.8SV(71); 61082-041402LF0.6791
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694040, 8536694040
Max Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: Unknown
Lead Pitch: 780 µm
Glow Wire Compliant: Non-compliant
52 Pos 2 Row RA Receptacle, 0.8mm Pitch, Gold, 1.1A Product overview: 67910-0002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.1A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-67910-0002 can be used for catalog matching and distributor lookup.
Connector
PCI Express / PCI Connectors .80MM 52P RA SMT 4.00MM HGT
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1mm; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1012803-67910-0002 | 303-67910-0002 | 67910-0002 | 67910-0002 | 83T3298 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - 67910-0002 | 1.1A Electronic Connector | Connectors | Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Molex | |
| Connector Type | Card Edge Connector | Card Edge Connector | |||
| Termination | SMD/SMT | SMD/SMT | Solder | ||
| Mounting | Surface Mount | Surface Mount |