Molex Memory Connectors - PC Card Sockets - 67840-8001 67840-8001

Description
Manufacturer: Molex, LLC Win Source Part Number: 848787-67840-8001 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 848787-67840-8001 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 67840-8001 - 848787-67840-8001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 67840-8001
848787-67840-8001
Memory Connectors - PC Card Sockets - 67840-8001 848787-67840-8001
Manufacturer: Molex, LLC Win Source Part Number: 848787-67840-8001 Series: * Package: Reel - TR Categories: Uncategorized ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8536.69.4040

Manufacturer: Molex, LLC
Win Source Part Number: 848787-67840-8001
Series: *
Package: Reel - TR
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040

Buy Now
PC Card Sockets - 67840-8001 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
67840-8001
PC Card Sockets 67840-8001
SD/IO MEMORY CARD CONN.

SD/IO MEMORY CARD CONN.

Supplier's Site
Connector, Sd Card, 9Pos; Memory / Card Type Molex - 56R5215 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sd Card, 9Pos; Memory / Card Type Molex
56R5215
Connector, Sd Card, 9Pos; Memory / Card Type Molex 56R5215
CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67840 Series; Connector Type:SD Card RoHS Compliant: Yes

CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67840 Series; Connector Type:SD Card RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sd Card, 9Pos; Memory / Card Type Molex - 28X2858 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sd Card, 9Pos; Memory / Card Type Molex
28X2858
Connector, Sd Card, 9Pos; Memory / Card Type Molex 28X2858
CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67840 Series; Connector Type:SD Card RoHS Compliant: Yes

CONNECTOR, SD CARD, 9POS; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:67840 Series; Connector Type:SD Card RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 848787-67840-8001 67840-8001 56R5215
Product Name Memory Connectors - PC Card Sockets - 67840-8001 PC Card Sockets Connector, Sd Card, 9Pos; Memory / Card Type Molex
Connector Type PC Card Connector PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers