Win Source Part Number: 1381003-0678008001
Category: Connectors, Interconnects>Plugga
Series: 67800
Number of Positions: 7
Features: Board Guide, Friction Lock
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Connector Style: Header, Shrouded
Standard Package: 4,800 pcs
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 067800
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1381003-0678008001 |
| Product Name | Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies |
| Gender | Male / Plug |