Molex Circular Connectors - Circular Connectors - Housings - 678007001 678007001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203297-678007001 Number of Positions: 7 Pitch: 1.27 mm Connector Type: SATA Number of Rows: 1 Termination: Solder Contact Material: Brass Current Rating: 1.5 A Gender: Male Length: 16.9 mm Housing Material: Thermoplastic Number of Circuits: 7 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 7 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 67800-7001; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 6.45 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -35 °C Schedule B: 8536695050 Max Voltage Rating (DC): 15 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203297-678007001 Number of Positions: 7 Pitch: 1.27 mm Connector Type: SATA Number of Rows: 1 Termination: Solder Contact Material: Brass Current Rating: 1.5 A Gender: Male Length: 16.9 mm Housing Material: Thermoplastic Number of Circuits: 7 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 7 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 67800-7001; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 6.45 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -35 °C Schedule B: 8536695050 Max Voltage Rating (DC): 15 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 678007001 - 1203297-678007001 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 678007001
1203297-678007001
Circular Connectors - Circular Connectors - Housings - 678007001 1203297-678007001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1203297-678007001 Number of Positions: 7 Pitch: 1.27 mm Connector Type: SATA Number of Rows: 1 Termination: Solder Contact Material: Brass Current Rating: 1.5 A Gender: Male Length: 16.9 mm Housing Material: Thermoplastic Number of Circuits: 7 Orientation: Vertical Contact Plating: Gold Number of Ports: 1 Number of Terminals: 7 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 67800-7001; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 6.45 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -35 °C Schedule B: 8536695050 Max Voltage Rating (DC): 15 V Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203297-678007001
Number of Positions: 7
Pitch: 1.27 mm
Connector Type: SATA
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Current Rating: 1.5 A
Gender: Male
Length: 16.9 mm
Housing Material: Thermoplastic
Number of Circuits: 7
Orientation: Vertical
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 7
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 67800-7001;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 6.45 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -35 °C
Schedule B: 8536695050
Max Voltage Rating (DC): 15 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1203297-678007001
Product Name Circular Connectors - Circular Connectors - Housings - 678007001
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details