Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 678005011

Description
Win Source Part Number: 1339245-0678005011 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Series: 67800 Number of Positions: 7 Features: Board Guide Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: Header, Shrouded Standard Package: 4,800 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 067800 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339245-0678005011 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Series: 67800 Number of Positions: 7 Features: Board Guide Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: Header, Shrouded Standard Package: 4,800 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 067800 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1339245-0678005011 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1339245-0678005011
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1339245-0678005011
Win Source Part Number: 1339245-0678005011 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Series: 67800 Number of Positions: 7 Features: Board Guide Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Connector Style: Header, Shrouded Standard Package: 4,800 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 067800 Product Status: Obsolete

Win Source Part Number: 1339245-0678005011
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Series: 67800
Number of Positions: 7
Features: Board Guide
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Connector Style: Header, Shrouded
Standard Package: 4,800
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 067800
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1339245-0678005011
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221Y20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - N200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details