Molex DIP Electronic Connector 67800-8021

Description
I/O Connectors HIGH SPEED CONN.1.27 VERT.DIP SOLDER TAIL Product overview: 67800-8021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-67800-8021 can be used for catalog matching and distributor lookup.
Request a Quote
Description
I/O Connectors HIGH SPEED CONN.1.27 VERT.DIP SOLDER TAIL Product overview: 67800-8021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-67800-8021 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Electronic Connector
320-67800-8021
DIP Electronic Connector 320-67800-8021
I/O Connectors HIGH SPEED CONN.1.27 VERT.DIP SOLDER TAIL Product overview: 67800-8021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-67800-8021 can be used for catalog matching and distributor lookup.

I/O Connectors HIGH SPEED CONN.1.27 VERT.DIP SOLDER TAIL Product overview: 67800-8021 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-67800-8021 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 67800-8021 - 981863-67800-8021 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 67800-8021
981863-67800-8021
Circular Connectors - Circular Connectors - Housings - 67800-8021 981863-67800-8021
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981863-67800-8021 Pitch: 1.27 mm Number of Rows: 1 Voltage Rating: 15 V Current Rating: 1.5 A Number of Circuits: 7 Orientation: Vertical Contact Plating: Gold Plating: Tin Categories: Circular Connectors - Housings Country of Origin: CN Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -55 °C Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981863-67800-8021
Pitch: 1.27 mm
Number of Rows: 1
Voltage Rating: 15 V
Current Rating: 1.5 A
Number of Circuits: 7
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: CN
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 320-67800-8021 981863-67800-8021
Product Name DIP Electronic Connector Circular Connectors - Circular Connectors - Housings - 67800-8021
Voltage Rating 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female, RG174/U - 8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) B/H Crimp Connector for RG58 Cable - ET-BFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details