Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975656-67800-8005
Number of Positions: 7
Pitch: 1.27 mm
Color: Black
Connector Type: SATA
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Voltage Rating: 15 V
Current Rating: 1.5 A
Number of Contacts: 7
Gender: Male
Length: 16.9 mm
Housing Material: Thermoplastic
Number of Circuits: 7
Orientation: Vertical
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 7
Height: 8.65 mm
Plating: Tin
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 6.45 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
7Ckt 1.5A 15V Rectangular Connector, Male, Gold Brass, 1.27mm Pitch Product overview: 67800-8005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 15V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 15V, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-67800-8005 can be used for catalog matching and distributor lookup.
CONNECTOR, W-B, PLUG, 7POS, SOLDER; No. of Contacts:7Contacts; Gender:Plug; Connector Type:Wire to Board; Contact Termination Type:Solder; Product Range:67800 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 975656-67800-8005 | 67800-8005 | 438-67800-8005 | 74M7655 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 67800-8005 | 1.5A 15V Electronic Connector | Connector, W-B, Plug, 7Pos, Solder; No. Of Contacts Molex | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector | ||
| Termination | Solder | Solder | Solder | |
| Mounting | Through Hole | PCB Mount |