Molex Connector, Header, 7Pos, 1Row, 1.27Mm; Connector Systems Molex 67800-7001

Description
CONNECTOR, HEADER, 7POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Signal, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 7POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Signal, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 7Pos, 1Row, 1.27Mm; Connector Systems Molex - 56R5192 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 7Pos, 1Row, 1.27Mm; Connector Systems Molex
56R5192
Connector, Header, 7Pos, 1Row, 1.27Mm; Connector Systems Molex 56R5192
CONNECTOR, HEADER, 7POS, 1ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Signal, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

CONNECTOR, HEADER, 7POS, 1ROW, 1.27MM; Connector Systems:Board-to-Board, Signal, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole Straight RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56R5192
Product Name Connector, Header, 7Pos, 1Row, 1.27Mm; Connector Systems Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-105-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details