HIGH SPEED CONN1.27 VERT SMT LEAD FREE
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003645-67800-5025
Number of Positions: 7
Pitch: 1.27 mm
Color: Black
Connector Type: SATA
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Brass
Voltage Rating: 15 V
Current Rating: 1.5 A
Number of Contacts: 7
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 7
Orientation: Vertical
Contact Plating: Gold
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0908143908; 87437-0742; 90814-0808; 1775443-5; 292227-7; 292228-60678005025; 678005025;
Country of Origin: HK
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -35 °C
Max Voltage Rating (AC): 15 V
Voltage Rating (DC): 15 V
REACH SVHC: Unknown
Lead Pitch: 1.27 mm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
I/O Connectors SATA HDR 7P VT
Wire-To-Board Connector, 67800 Series, Surface Mount, Plug, 7, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes
HIGH SPEED CONN1.27 VERT SMT LEAD FREE ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 67800-5025 | 1003645-67800-5025 | 67800-5025 | 67800-5025 | 74M7653 |
| Product Name | Connectors Board to Board, PCB Mt Pin Hders & Recept | Circular Connectors - Circular Connectors - Housings - 67800-5025 | Connectors | Wire-To-Board Connector, 67800 Series, Surface Mount, Plug, 7, 1.27 Mm, Gold Plated Contacts Rohs Compliant Molex | |
| Connector Type | Board to Board Connector | Circular / Cylindrical Connectors |