HIGH SPEED CONN. LEAD FREE
SATA Connector 7 Pos 1.27mm Solder ST SMD 1 Port Product overview: 67800-5005 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-67800-5005 can be used for catalog matching and distributor lookup.
CONNECTOR, SATA, HEADER, 7POS, SMT; No. of Contacts:7Contacts; Gender:Header; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:67800 Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
I/O Connectors 7Ckt Vert Signal Hdr SMT w/ locking latc
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 67800-5005 | 2004-67800-5005 | 63K9264 | 67800-5005 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | SMD Electronic Connector | Connector, Sata, Header, 7Pos, Smt; No. Of Contacts Molex | Connectors |
| Gender | Male / Plug |