Molex Connectors,Interconnects 677990004

Description
Manufacturer: Molex, LLC Win Source Part Number: 102789-0677990004 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 67799 Packaging: Reel(TR) Number of Positions: 50 Mounting Style: Surface Mount, Right Angle Connector Type: Connector Contact Finish: Tin-Lead Height Above Board: 0.236" (6.00mm) Card Type: CompactFlash? Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 102789-0677990004 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 67799 Packaging: Reel(TR) Number of Positions: 50 Mounting Style: Surface Mount, Right Angle Connector Type: Connector Contact Finish: Tin-Lead Height Above Board: 0.236" (6.00mm) Card Type: CompactFlash? Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 102789-0677990004 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
102789-0677990004
Connectors,Interconnects 102789-0677990004
Manufacturer: Molex, LLC Win Source Part Number: 102789-0677990004 Category: Connectors,Interconn ects Family: Memory Connectors - PC Card Sockets Series: 67799 Packaging: Reel(TR) Number of Positions: 50 Mounting Style: Surface Mount, Right Angle Connector Type: Connector Contact Finish: Tin-Lead Height Above Board: 0.236" (6.00mm) Card Type: CompactFlash? Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 102789-0677990004
Category: Connectors,Interconnects
Family: Memory Connectors - PC Card Sockets
Series: 67799
Packaging: Reel(TR)
Number of Positions: 50
Mounting Style: Surface Mount, Right Angle
Connector Type: Connector
Contact Finish: Tin-Lead
Height Above Board: 0.236" (6.00mm)
Card Type: CompactFlash?
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 102789-0677990004
Product Name Connectors,Interconnects
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1804-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
0.080″ Pin Plug - 9201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details