Molex USB Connectors 67643-3911

Description
Molex 67643-3911 USB Connector
Request a Quote Datasheet
Description
Molex 67643-3911 USB Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 8006879 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8006879
USB Connectors 8006879
Molex 67643-3911 USB Connector

Molex 67643-3911 USB Connector

Supplier's Site
Singapore, Singapore
1.5A 30V Electronic Connector
312-67643-3911
1.5A 30V Electronic Connector 312-67643-3911
4 Pos Female Right Angle Solder Receptacle, 1.5A, 30V Product overview: 67643-3911 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67643-3911 can be used for catalog matching and distributor lookup.

4 Pos Female Right Angle Solder Receptacle, 1.5A, 30V Product overview: 67643-3911 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67643-3911 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - 67643-3911 - 993384-67643-3911 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 67643-3911
993384-67643-3911
USB, DVI, HDMI Connectors - 67643-3911 993384-67643-3911
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993384-67643-3911 Number of Positions: 4 Connector Type: Receptacle, USB Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 30 V Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 14.4 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 4 Plating: Tin Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 1888968-1; 67068-9000; 47589-0001; 67068-7041; 10118193-0001LF; KUSBX-BS1N-B; KUSBX-SLAS1N-B067643 3911; 676-43-3911; 67643-3911.; 67643-3911..; 676433911; Country of Origin: HK Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Depth: 15.26 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (DC): 30 V Voltage Rating (DC): 30 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm USB Standard: USB 2.0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993384-67643-3911
Number of Positions: 4
Connector Type: Receptacle, USB
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 30 V
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Female
Length: 14.4 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 4
Plating: Tin
Categories: USB,DVI,HDMI Connectors
Alternative Parts (Cross-Reference): 1888968-1; 67068-9000; 47589-0001; 67068-7041; 10118193-0001LF; KUSBX-BS1N-B; KUSBX-SLAS1N-B0676433911; 676-43-3911; 67643-3911.; 67643-3911..; 676433911;
Country of Origin: HK
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Depth: 15.26 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 30 V
Voltage Rating (DC): 30 V
REACH SVHC: No SVHC
Lead Pitch: 2.5 mm
USB Standard: USB 2.0

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Futian, Shenzhen, China
Connectors >> USB Connectors
67643-3911
Connectors >> USB Connectors 67643-3911
USB 2.0 1 Right-Angle 4P Female Type-A Plugin USB Connectors ROHS

USB 2.0 1 Right-Angle 4P Female Type-A Plugin USB Connectors ROHS

Supplier's Site Datasheet
Connectors - 67643-3911 - ODG (Origin Data Global)
Shenzhen, China
Connectors
67643-3911
Connectors 67643-3911
USB 2.0 1 Bend insert 4P Female Type-A Plugin USB Connectors ROHS

USB 2.0 1 Bend insert 4P Female Type-A Plugin USB Connectors ROHS

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
67643-3911
USB Connectors 67643-3911
USB Connectors USB REC 4P RA SHLD TYPE A 30AU

USB Connectors USB REC 4P RA SHLD TYPE A 30AU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8006879 312-67643-3911 993384-67643-3911 67643-3911 67643-3911 67643-3911 67643-3911
Product Name USB Connectors 1.5A 30V Electronic Connector USB, DVI, HDMI Connectors - 67643-3911 Connectors >> USB Connectors Connectors USB Connectors
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Termination Solder Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products