Molex 1.5A 30V Electronic Connector 67643-2911

Description
USB 2.0 Type A Receptacle, Female, SMT, 4 Pos, 1.5A, 30V Product overview: 67643-2911 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-67643-2911 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB 2.0 Type A Receptacle, Female, SMT, 4 Pos, 1.5A, 30V Product overview: 67643-2911 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-67643-2911 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 30V Electronic Connector
2032-67643-2911
1.5A 30V Electronic Connector 2032-67643-2911
USB 2.0 Type A Receptacle, Female, SMT, 4 Pos, 1.5A, 30V Product overview: 67643-2911 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-67643-2911 can be used for catalog matching and distributor lookup.

USB 2.0 Type A Receptacle, Female, SMT, 4 Pos, 1.5A, 30V Product overview: 67643-2911 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 30V, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-67643-2911 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 67643-2911 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
67643-2911
Connectors 67643-2911
USB A RCPT SGL RA THRU HOLE W O FLG L/F

USB A RCPT SGL RA THRU HOLE W O FLG L/F

Buy Now
USB Connectors - 9048200 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
9048200
USB Connectors 9048200
Molex 67643-2911 USB Connector

Molex 67643-2911 USB Connector

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB, DVI, HDMI Connectors - 67643-2911 - 972995-67643-2911 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 67643-2911
972995-67643-2911
USB, DVI, HDMI Connectors - 67643-2911 972995-67643-2911
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972995-67643-2911 Number of Positions: 4 Pitch: 2.5 mm Color: Black Connector Type: Receptacle, USB Number of Rows: 1 Termination: Solder Contact Material: Bronze, Tin Voltage Rating: 30 V Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 14.4 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 4 Plating: Tin Categories: USB,DVI,HDMI Connectors Country of Origin: HK Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 15.26 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 REACH SVHC: Unknown USB Standard: USB 2.0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972995-67643-2911
Number of Positions: 4
Pitch: 2.5 mm
Color: Black
Connector Type: Receptacle, USB
Number of Rows: 1
Termination: Solder
Contact Material: Bronze, Tin
Voltage Rating: 30 V
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Female
Length: 14.4 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 4
Plating: Tin
Categories: USB,DVI,HDMI Connectors
Country of Origin: HK
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 15.26 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
REACH SVHC: Unknown
USB Standard: USB 2.0

Buy Now
Sheung Wan, Hong Kong
USB Connectors
67643-2911
USB Connectors 67643-2911
USB Connectors USB REC 4P RA SHLD TYPE A 30AU

USB Connectors USB REC 4P RA SHLD TYPE A 30AU

Buy Now Datasheet
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 13T7784 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
13T7784
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 13T7784
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67643 Series RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67643 Series RoHS Compliant: Yes

Supplier's Site
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Molex - 29X2068 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Molex
29X2068
Usb, 2.0 Type A, Receptacle, Smt; Usb Connector Type Molex 29X2068
USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, 2.0 TYPE A, RECEPTACLE, SMT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2032-67643-2911 67643-2911 9048200 67643-2911 972995-67643-2911 67643-2911 13T7784
Product Name 1.5A 30V Electronic Connector Connectors USB Connectors USB, DVI, HDMI Connectors - 67643-2911 USB Connectors Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
Gender Female / Jack Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Solder Solder Through Hole
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 - 10502029K901A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
Geometry Right Angle
View Details
2 suppliers
PCB, Terminal Pin Header; PCB; StraightPin Header; 7; 10 A; 300 V; 0.197 in. - 70078348 - Allied Electronics, Inc.
Specs
Termination PCB
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details