Molex Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 67643-0911

Description
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67643 Series RoHS Compliant: Yes
Description
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67643 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 39M6159 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
39M6159
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 39M6159
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67643 Series RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67643 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39M6159
Product Name Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers