Molex Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 67643-0910.

Description
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
Datasheet
Description
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex - 20X1036 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
20X1036
Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex 20X1036
USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE A, RCPT, THT; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20X1036
Product Name Usb Conn, 2.0, Usb Type A, Rcpt, Tht; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Video Adapters - 1765791 - RS Components, Ltd.
Specs
Connector Type Audio / Video; USB
Coupling / Adapter Coupling / Adapter
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details