CUT STRIP - TERMINAL FOR SATA POWER CABLE RECEPTAC
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:67581 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 67582 Series Housing Connectors RoHS Compliant: Yes
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:67581 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Molex 67582 Series Housing Connectors RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 67581-0011 | 93M2035 |
| Product Name | Connectors | Contact, Socket, 18Awg, Crimp; Product Range Molex |
| Gender | Female / Jack |