Molex Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies 675031020

Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Series: 67503 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - mini B Number of Contacts: 5 Gender: Receptacle Mounting Type: Surface Mount, Right Angle Mounting Feature: Horizontal
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Series: 67503 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - mini B Number of Contacts: 5 Gender: Receptacle Mounting Type: Surface Mount, Right Angle Mounting Feature: Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Manufacturer: Molex Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Series: 67503 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB - mini B Number of Contacts: 5 Gender: Receptacle Mounting Type: Surface Mount, Right Angle Mounting Feature: Horizontal

Manufacturer: Molex
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Series: 67503
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB - mini B
Number of Contacts: 5
Gender: Receptacle
Mounting Type: Surface Mount, Right Angle
Mounting Feature: Horizontal

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> USB Connectors
675031020
Connectors >> USB Connectors 675031020
1A USB 2.0 1 5P Female Mini-B SMD USB Connectors ROHS

1A USB 2.0 1 5P Female Mini-B SMD USB Connectors ROHS

Supplier's Site Datasheet
Connectors - 675031020 - ODG (Origin Data Global)
Shenzhen, China
Connectors
675031020
Connectors 675031020
1A USB 2.0 1 5P Female Mini-B SMD USB Connectors ROHS

1A USB 2.0 1 5P Female Mini-B SMD USB Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 675031020 675031020
Product Name Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies Connectors >> USB Connectors Connectors
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1352-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MIL-DTL-26482 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
Voltage Rating 1000 volts
View Details