Molex Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex 67492-9220

Description
CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:67492 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:67492 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex - 53K4321 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex
53K4321
Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex 53K4321
CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:67492 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, SATA, RCPT, 22POS, SMT; No. of Contacts:22Contacts; Gender:Receptacle; Connector Type:SATA; Contact Termination Type:Surface Mount; Product Range:67492 Series; Connector Mounting:PCB Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53K4321
Product Name Connector, Sata, Rcpt, 22Pos, Smt; No. Of Contacts Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6063 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Stacking Shrouded Banana Plug - 9383 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details