Molex Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 674901220

Description
Manufacturer: Molex Win Source Part Number: 1332796-0674901220 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Number of Positions: 7 Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: Header Standard Package: 144 Mounting: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 067490-1220-E,67490- 1220-E,WM19115,67490 -1220,674901220,6749 01220-E,067490-1220, 0674901220-E Base Product Number: 067490 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332796-0674901220 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Number of Positions: 7 Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: Header Standard Package: 144 Mounting: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 067490-1220-E,67490- 1220-E,WM19115,67490 -1220,674901220,6749 01220-E,067490-1220, 0674901220-E Base Product Number: 067490 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1332796-0674901220 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1332796-0674901220
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1332796-0674901220
Manufacturer: Molex Win Source Part Number: 1332796-0674901220 Category: Connectors, Interconnects>Plugga ble Connectors>Pluggable Connector Assemblies Packaging: Tray Number of Positions: 7 Connector Type: SATA Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: Header Standard Package: 144 Mounting: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 067490-1220-E,67490- 1220-E,WM19115,67490 -1220,674901220,6749 01220-E,067490-1220, 0674901220-E Base Product Number: 067490 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332796-0674901220
Category: Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Packaging: Tray
Number of Positions: 7
Connector Type: SATA
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: Header
Standard Package: 144
Mounting: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 067490-1220-E,67490-1220-E,WM19115,67490-1220,674901220,674901220-E,067490-1220,0674901220-E
Base Product Number: 067490
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Pluggable Connector Assemblies - 674901220 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
674901220
Pluggable Connector Assemblies 674901220
SATA SYSTEM PLUG RA TYPE STANDAR

SATA SYSTEM PLUG RA TYPE STANDAR

Supplier's Site
Pluggable Connector Assemblies - 0674901220 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
0674901220
Pluggable Connector Assemblies 0674901220
CONN SATA HEADER 7POS SLD RA SMD

CONN SATA HEADER 7POS SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332796-0674901220 674901220 0674901220
Product Name Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connector Assemblies Pluggable Connector Assemblies
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products