4 Pos Right Angle Solder Receptacle, 1A, 30V, Gold/Tin Product overview: 67329-8001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 30V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 30V, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67329-8001 can be used for catalog matching and distributor lookup.
Molex 67329-8001 USB Connector
Molex 67329-8001 USB Connector
USB A UPRIGHT CONN.FLANGE OUT TYPE
Connector
Manufacturer: Molex, LLC
Win Source Part Number: 856943-67329-8001
Series: *
Package: Tray
Categories: Uncategorized
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
USB A UPRIGHT CONN.FLANGE OUT TYPE ROHS COMPLIANT: YES
USB CONN, 2.0 TYPE A, RCPT, THT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors USB A RECPT 4P UPRIGHT RA SHLD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-67329-8001 | 1789379 | 67329-8001 | 67329-8001 | 856943-67329-8001 | 26AC8524 | 54AH8077 | 67329-8001 |
| Product Name | 1A 30V Electronic Connector | USB Connectors | Connectors Miscellaneous | USB, DVI, HDMI Connectors - 67329-8001 | Usb A Upright Conn.flange Out Type Rohs Compliant Molex | Usb Conn, 2.0 Type A, Rcpt, Tht, R/a; Usb Connector Type Molex | USB Connectors | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||||
| Termination | Solder | Solder | Through Hole | |||||
| Voltage Rating | 30 volts | 750 volts | 30 volts | |||||
| Current Rating | 1.0 amps | 1.0 amps |