Molex USB, DVI, HDMI Connectors - 67298-4091 67298-4091

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204387-67298-4091 Number of Positions: 8 Connector Type: Receptacle, USB Number of Rows: 2 Termination: Through Hole Current Rating: 1.5 A Gender: Female Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Number of Ports: 2 Plating: Tin Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 0672984091; 672-98-4091; 672984091; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 30 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Operating Temperature: 50 °C
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204387-67298-4091 Number of Positions: 8 Connector Type: Receptacle, USB Number of Rows: 2 Termination: Through Hole Current Rating: 1.5 A Gender: Female Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Number of Ports: 2 Plating: Tin Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 0672984091; 672-98-4091; 672984091; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 30 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Operating Temperature: 50 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - 67298-4091 - 1204387-67298-4091 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 67298-4091
1204387-67298-4091
USB, DVI, HDMI Connectors - 67298-4091 1204387-67298-4091
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204387-67298-4091 Number of Positions: 8 Connector Type: Receptacle, USB Number of Rows: 2 Termination: Through Hole Current Rating: 1.5 A Gender: Female Number of Circuits: 8 Orientation: Right Angle Contact Plating: Gold Number of Ports: 2 Plating: Tin Categories: USB,DVI,HDMI Connectors Alternative Parts (Cross-Reference): 0672984091; 672-98-4091; 672984091; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Voltage Rating (DC): 30 V REACH SVHC: No SVHC Lead Pitch: 2.5 mm Max Operating Temperature: 50 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204387-67298-4091
Number of Positions: 8
Connector Type: Receptacle, USB
Number of Rows: 2
Termination: Through Hole
Current Rating: 1.5 A
Gender: Female
Number of Circuits: 8
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 2
Plating: Tin
Categories: USB,DVI,HDMI Connectors
Alternative Parts (Cross-Reference): 0672984091; 672-98-4091; 672984091;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Voltage Rating (DC): 30 V
REACH SVHC: No SVHC
Lead Pitch: 2.5 mm
Max Operating Temperature: 50 °C

Buy Now
Connectors Data & Signal - 67298-4091 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
67298-4091
Connectors Data & Signal 67298-4091
USB DUAL STACKED A CONN L/F B ACK

USB DUAL STACKED A CONN L/F B ACK

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
312-67298-4091
Electronic Connector 312-67298-4091
Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: 67298-4091 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67298-4091 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: 67298-4091 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67298-4091 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
67298-4091
USB Connectors 67298-4091
USB Connectors USB REC 8P RA SHLD TYPE A 30AU

USB Connectors USB REC 8P RA SHLD TYPE A 30AU

Buy Now Datasheet
Usb Dual Stacked A Conn L/f White Rohs Compliant Molex - 01AH1545 - Newark, An Avnet Company
Chicago, IL, United States
Usb Dual Stacked A Conn L/f White Rohs Compliant Molex
01AH1545
Usb Dual Stacked A Conn L/f White Rohs Compliant Molex 01AH1545
USB DUAL STACKED A CONN L/F WHITE ROHS COMPLIANT: YES

USB DUAL STACKED A CONN L/F WHITE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb Dual Stacked A Conn L/f White Rohs Compliant Molex - 80AH0585 - Newark, An Avnet Company
Chicago, IL, United States
Usb Dual Stacked A Conn L/f White Rohs Compliant Molex
80AH0585
Usb Dual Stacked A Conn L/f White Rohs Compliant Molex 80AH0585
USB DUAL STACKED A CONN L/F WHITE ROHS COMPLIANT: YES

USB DUAL STACKED A CONN L/F WHITE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1204387-67298-4091 67298-4091 67298-4091 312-67298-4091 67298-4091 01AH1545
Product Name USB, DVI, HDMI Connectors - 67298-4091 Connectors Data & Signal Electronic Connector USB Connectors Usb Dual Stacked A Conn L/f White Rohs Compliant Molex
Connector Type USB USB USB
Termination Through Hole Through Hole Through Hole
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details