Molex USB Connectors 67068-8010

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB Connectors - 8006841 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8006841
USB Connectors 8006841
Molex 67068-8010 USB Connector

Molex 67068-8010 USB Connector

Supplier's Site
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex - 83T3297 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex
83T3297
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex 83T3297
USB CONN, 2.0, USB TYPE B, RCPT, THT; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4WAYS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE; ROHS COMPLIANT: YES

USB CONN, 2.0, USB TYPE B, RCPT, THT; USB CONNECTOR TYPE:USB TYPE B; USB STANDARD:USB 2.0; GENDER:RECEPTACLE; NO. OF POSITIONS:4WAYS; CONNECTOR MOUNTING:THROUGH HOLE MOUNT; ORIENTATION:RIGHT ANGLE; CONTACT MATERIAL:PHOSPHOR BRONZE; ROHS COMPLIANT: YES

Supplier's Site Datasheet
Usb B Conn.with Kink Board Lock Lead Fre Molex - 93M1901 - Newark, An Avnet Company
Chicago, IL, United States
Usb B Conn.with Kink Board Lock Lead Fre Molex
93M1901
Usb B Conn.with Kink Board Lock Lead Fre Molex 93M1901
USB B CONN.WITH KINK BOARD LOCK LEAD FRE

USB B CONN.WITH KINK BOARD LOCK LEAD FRE

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
67068-8010
USB Connectors 67068-8010
USB Connectors USB B CONN.WITH KINK BOARD LOCK LEAD FRE

USB Connectors USB B CONN.WITH KINK BOARD LOCK LEAD FRE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 67068-8010 8006841 83T3297 93M1901 67068-8010
Product Name USB Connectors Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex Usb B Conn.with Kink Board Lock Lead Fre Molex USB Connectors
Connector Type USB USB USB USB
Gender Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products