Molex Electronic Connector 67068-8001

Description
USB 2.0 Receptacle, Female, 4 Pos, Right Angle, Solder Product overview: 67068-8001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67068-8001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
USB 2.0 Receptacle, Female, 4 Pos, Right Angle, Solder Product overview: 67068-8001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67068-8001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
312-67068-8001
Electronic Connector 312-67068-8001
USB 2.0 Receptacle, Female, 4 Pos, Right Angle, Solder Product overview: 67068-8001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67068-8001 can be used for catalog matching and distributor lookup.

USB 2.0 Receptacle, Female, 4 Pos, Right Angle, Solder Product overview: 67068-8001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-67068-8001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Data & Signal - 67068-8001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
67068-8001
Connectors Data & Signal 67068-8001
USB B CONN.WITH KINK BOARD LO K LEAD FRE

USB B CONN.WITH KINK BOARD LO K LEAD FRE

Buy Now
USB, DVI, HDMI Connectors - 67068-8001 - 1162402-67068-8001 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 67068-8001
1162402-67068-8001
USB, DVI, HDMI Connectors - 67068-8001 1162402-67068-8001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162402-67068-8001 Number of Positions: 4 Pitch: 2.5 mm Color: Black Connector Type: Receptacle, USB Number of Rows: 2 Termination: Solder Contact Material: Bronze, Gold Voltage Rating: 30 V Current Rating: 1.5 A Number of Contacts: 4 Gender: Female Length: 12 mm Housing Material: Nylon Number of Circuits: 4 Orientation: Right Angle Contact Plating: Gold Number of Ports: 1 Number of Terminals: 4 Height: 11.25 mm Plating: Tin Categories: USB,DVI,HDMI Connectors Insulation Resistance: 1 GΩ Country of Origin: SG Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Depth: 17 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Schedule B: 8536695050, 8536695050 Max Voltage Rating (AC): 30 V REACH SVHC: Unknown Lead Pitch: 2.5 mm Flammability Rating: UL94 V-0 USB Standard: USB 2.0 Max Operating Temperature: 50 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162402-67068-8001
Number of Positions: 4
Pitch: 2.5 mm
Color: Black
Connector Type: Receptacle, USB
Number of Rows: 2
Termination: Solder
Contact Material: Bronze, Gold
Voltage Rating: 30 V
Current Rating: 1.5 A
Number of Contacts: 4
Gender: Female
Length: 12 mm
Housing Material: Nylon
Number of Circuits: 4
Orientation: Right Angle
Contact Plating: Gold
Number of Ports: 1
Number of Terminals: 4
Height: 11.25 mm
Plating: Tin
Categories: USB,DVI,HDMI Connectors
Insulation Resistance: 1 GΩ
Country of Origin: SG
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Depth: 17 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (AC): 30 V
REACH SVHC: Unknown
Lead Pitch: 2.5 mm
Flammability Rating: UL94 V-0
USB Standard: USB 2.0
Max Operating Temperature: 50 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB Connectors - 8006857 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
8006857
USB Connectors 8006857
Molex 67068-8001 USB Connector

Molex 67068-8001 USB Connector

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
67068-8001
USB Connectors 67068-8001
USB Connectors USB TYPE B RECEPT R/A Gold Plating

USB Connectors USB TYPE B RECEPT R/A Gold Plating

Buy Now Datasheet
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex - 44K0355 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex
44K0355
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex 44K0355
USB CONN, 2.0, USB TYPE B, RCPT, THT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67068 Series RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE B, RCPT, THT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:67068 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Usb B Conn.with Kink Board Lock Lead Fre Rohs Compliant Molex - 26AC8522 - Newark, An Avnet Company
Chicago, IL, United States
Usb B Conn.with Kink Board Lock Lead Fre Rohs Compliant Molex
26AC8522
Usb B Conn.with Kink Board Lock Lead Fre Rohs Compliant Molex 26AC8522
USB B CONN.WITH KINK BOARD LOCK LEAD FRE ROHS COMPLIANT: YES

USB B CONN.WITH KINK BOARD LOCK LEAD FRE ROHS COMPLIANT: YES

Supplier's Site
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex - 74AC3236 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex
74AC3236
Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex 74AC3236
USB CONN, 2.0, USB TYPE B, RCPT, THT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

USB CONN, 2.0, USB TYPE B, RCPT, THT; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze; RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors - 67068-8001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
67068-8001
Connectors 67068-8001
USB Connectors USB TYPE B RECEPT R/A Gold Plating

USB Connectors USB TYPE B RECEPT R/A Gold Plating

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 312-67068-8001 67068-8001 1162402-67068-8001 67068-8001 8006857 67068-8001 44K0355 26AC8522 67068-8001
Product Name Electronic Connector Connectors Data & Signal USB, DVI, HDMI Connectors - 67068-8001 USB Connectors USB Connectors Usb Conn, 2.0, Usb Type B, Rcpt, Tht; Usb Connector Type Molex Usb B Conn.with Kink Board Lock Lead Fre Rohs Compliant Molex Connectors
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Solder Solder Through Hole
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data