Molex Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers 643341001

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: Axial, Can Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Insulation Height: 0.228" (5.80mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: Axial, Can Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Insulation Height: 0.228" (5.80mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: Axial, Can Product Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Shrouding: Unshrouded Termination: Solder Insulation Height: 0.228" (5.80mm) Contact Finish Thickness - Mating: 118.1µin (3.00µm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: Axial, Can
Product Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Shrouding: Unshrouded
Termination: Solder
Insulation Height: 0.228" (5.80mm)
Contact Finish Thickness - Mating: 118.1µin (3.00µm)

Buy Now Datasheet
PCB Headers - 665903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
665903
PCB Headers 665903
Molex 643341001 PCB Header

Molex 643341001 PCB Header

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 665903
Product Name Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers PCB Headers
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCM-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details