Molex Connectors,Interconnects 643340100

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 5 + 2 Number of Positions Loaded: All Fastening Type: Spring Lock Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 5 + 2 Number of Positions Loaded: All Fastening Type: Spring Lock Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 5 + 2 Number of Positions Loaded: All Fastening Type: Spring Lock Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 5 + 2
Number of Positions Loaded: All
Fastening Type: Spring Lock
Termination: Solder

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
643340100
Connectors >> Wire To Board / Wire To Wire Connector 643340100
4x8P 32P 4 2.5mm 2.5mm 8 Brass Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

4x8P 32P 4 2.5mm 2.5mm 8 Brass Right-Angle Push-Pull,P=2.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connectors - 643340100 - ODG (Origin Data Global)
Shenzhen, China
Connectors
643340100
Connectors 643340100
4x8P 32P 4 2.5mm 2.5mm 8 Brass Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

4x8P 32P 4 2.5mm 2.5mm 8 Brass Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643340100 643340100
Product Name Connectors,Interconnects Connectors >> Wire To Board / Wire To Wire Connector Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
Minitek ® - 10073599-108LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
3 suppliers