Molex Connectors,Interconnects 643330100

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Finish Thickness - Mating: 30μin (0.76μm) Insulation Material: Polypropylene Features: N-Channel 20 V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Finish Thickness - Mating: 30μin (0.76μm) Insulation Material: Polypropylene Features: N-Channel 20 V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Contact Type: Female Socket Shrouding: Shrouded - 4 Wall Fastening Type: Spring Lock Insulation Height: 0.030" (0.75mm) Contact Finish Thickness - Mating: 30μin (0.76μm) Insulation Material: Polypropylene Features: N-Channel 20 V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Fastening Type: Spring Lock
Insulation Height: 0.030" (0.75mm)
Contact Finish Thickness - Mating: 30μin (0.76μm)
Insulation Material: Polypropylene
Features: N-Channel 20 V 22A (Ta), 52A (Tc) 3.5W (Ta), 19W (Tc) Surface Mount PowerPAK® SC-70-6

Buy Now Datasheet
Connectors - 643330100 - ODG (Origin Data Global)
Shenzhen, China
Connectors
643330100
Connectors 643330100
Bend insert Push-Pull Wire To Board Connector ROHS

Bend insert Push-Pull Wire To Board Connector ROHS

Supplier's Site
Through Hole Wire To Board / Wire To Wire Connector RoHS - 514-643330100 - Utmel Electronic Limited
Hong Kong, China
Through Hole Wire To Board / Wire To Wire Connector RoHS
514-643330100
Through Hole Wire To Board / Wire To Wire Connector RoHS 514-643330100
Through Hole Wire To Board / Wire To Wire Connector RoHS

Through Hole Wire To Board / Wire To Wire Connector RoHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643330100 514-643330100
Product Name Connectors,Interconnects Connectors Through Hole Wire To Board / Wire To Wire Connector RoHS
Connector Type Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1851-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
 - 221YL60F24 - Powell Electronics, Inc.
Nicomatic North America
View Details