Molex Rectangular Connectors - 0643251023 643251023

Description
Manufacturer: Molex, LLC Win Source Part Number: 907693-0643251023 Series: CMC 64325 Features: Connector Polarizing Device (Key, Plug, Post) For CMC Connectors Package: Box Family Name: 064325 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 0643251023-ND, 643251023, WM6348, 64325-1023, 064325-1023
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907693-0643251023 Series: CMC 64325 Features: Connector Polarizing Device (Key, Plug, Post) For CMC Connectors Package: Box Family Name: 064325 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 0643251023-ND, 643251023, WM6348, 64325-1023, 064325-1023
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0643251023 - 907693-0643251023 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0643251023
907693-0643251023
Rectangular Connectors - 0643251023 907693-0643251023
Manufacturer: Molex, LLC Win Source Part Number: 907693-0643251023 Series: CMC 64325 Features: Connector Polarizing Device (Key, Plug, Post) For CMC Connectors Package: Box Family Name: 064325 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 0643251023-ND, 643251023, WM6348, 64325-1023, 064325-1023

Manufacturer: Molex, LLC
Win Source Part Number: 907693-0643251023
Series: CMC 64325
Features: Connector Polarizing Device (Key, Plug, Post) For CMC Connectors
Package: Box
Family Name: 064325
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 0643251023-ND, 643251023, WM6348, 64325-1023, 064325-1023

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907693-0643251023
Product Name Rectangular Connectors - 0643251023
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details