Molex Rectangular Connectors - 0643241049 643241049

Description
Manufacturer: Molex, LLC Win Source Part Number: 907691-0643241049 Series: CMC 64324 Features: Socket Contact Tin 18-20 AWG Crimp Package: Reel - TR Family Name: 064324 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0643241049-ND, WM14365TR, 643241049, WM14365CT, 064324-1049, 64324-1049
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907691-0643241049 Series: CMC 64324 Features: Socket Contact Tin 18-20 AWG Crimp Package: Reel - TR Family Name: 064324 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0643241049-ND, WM14365TR, 643241049, WM14365CT, 064324-1049, 64324-1049
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0643241049 - 907691-0643241049 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0643241049
907691-0643241049
Rectangular Connectors - 0643241049 907691-0643241049
Manufacturer: Molex, LLC Win Source Part Number: 907691-0643241049 Series: CMC 64324 Features: Socket Contact Tin 18-20 AWG Crimp Package: Reel - TR Family Name: 064324 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0643241049-ND, WM14365TR, 643241049, WM14365CT, 064324-1049, 64324-1049

Manufacturer: Molex, LLC
Win Source Part Number: 907691-0643241049
Series: CMC 64324
Features: Socket Contact Tin 18-20 AWG Crimp
Package: Reel - TR
Family Name: 064324
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0643241049-ND, WM14365TR, 643241049, WM14365CT, 064324-1049, 64324-1049

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907691-0643241049
Product Name Rectangular Connectors - 0643241049
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details