Molex Electronic Connector 64324-1049

Description
Fork Terminal, Product overview: 64324-1049 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1049 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fork Terminal, Product overview: 64324-1049 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1049 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2026-64324-1049
Electronic Connector 2026-64324-1049
Fork Terminal, Product overview: 64324-1049 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1049 can be used for catalog matching and distributor lookup.

Fork Terminal, Product overview: 64324-1049 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64324-1049 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 64324-1049 - 973481-64324-1049 - Win Source Electronics
Laguna Hills, CA, United States
Automotive Connectors - 64324-1049
973481-64324-1049
Automotive Connectors - 64324-1049 973481-64324-1049
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973481-64324-1049 Number of Positions: 20 Connector Type: Wire Current Rating: 21 A Gender: Female Contact Plating: Tin Material: Copper Plating: Tin Categories: Automotive Connectors Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 14 V REACH SVHC: No SVHC

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973481-64324-1049
Number of Positions: 20
Connector Type: Wire
Current Rating: 21 A
Gender: Female
Contact Plating: Tin
Material: Copper
Plating: Tin
Categories: Automotive Connectors
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 14 V
REACH SVHC: No SVHC

Buy Now
Connectors - 64324-1049 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
64324-1049
Connectors 64324-1049
CUT STRIP CP TERMINAL 2.8 SN - 0.5

CUT STRIP CP TERMINAL 2.8 SN - 0.5

Buy Now
Contact, Socket, Crimp, 18Awg; Product Range Molex - 26AH0934 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Product Range Molex
26AH0934
Contact, Socket, Crimp, 18Awg; Product Range Molex 26AH0934
CONTACT, SOCKET, CRIMP, 18AWG; PRODUCT RANGE:CMC CP 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX CMC 64318, 64321, 64326, ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 18AWG; PRODUCT RANGE:CMC CP 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX CMC 64318, 64321, 64326, ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, Crimp, 18Awg; Product Range Molex - 01AH8705 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 18Awg; Product Range Molex
01AH8705
Contact, Socket, Crimp, 18Awg; Product Range Molex 01AH8705
CONTACT, SOCKET, CRIMP, 18AWG; PRODUCT RANGE:CMC CP 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX CMC 64318, 64321, 64326, ROHS COMPLIANT: YES

CONTACT, SOCKET, CRIMP, 18AWG; PRODUCT RANGE:CMC CP 64324 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX CMC 64318, 64321, 64326, ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2026-64324-1049 973481-64324-1049 64324-1049 26AH0934
Product Name Electronic Connector Automotive Connectors - 64324-1049 Connectors Contact, Socket, Crimp, 18Awg; Product Range Molex
Gender Female / Jack
Current Rating 21.0 amps 21.0 amps
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products