Molex Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga. - Reel 643231039

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643231039 CMC CP 1.50mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 12A Maximum Voltage Rating: 14VDC
Request a Quote Datasheet
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643231039 CMC CP 1.50mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 12A Maximum Voltage Rating: 14VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga. - Reel - 38984R - Waytek, Inc.
Chanhassen, MN, United States
Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga. - Reel
38984R
Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga. - Reel 38984R
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643231039 CMC CP 1.50mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 12A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643231039 CMC CP 1.50mm Tin-Plated Female Terminal
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 12A
  • Maximum Voltage Rating: 14VDC
Supplier's Site Datasheet
Molex 643231029 CMC CP 1.50 mm Tin-Plated Female Terminal Reel, 20-18 Ga. - 38983R - Waytek, Inc.
Chanhassen, MN, United States
Molex 643231029 CMC CP 1.50 mm Tin-Plated Female Terminal Reel, 20-18 Ga.
38983R
Molex 643231029 CMC CP 1.50 mm Tin-Plated Female Terminal Reel, 20-18 Ga. 38983R
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643231029 CMC CP 1.50mm Tin-Plated Female Terminal Reel Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 12A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643231029 CMC CP 1.50mm Tin-Plated Female Terminal Reel
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 12A
  • Maximum Voltage Rating: 14VDC
Supplier's Site
Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga. - 38984 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga.
38984
Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga. 38984
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643231039 CMC CP 1.50mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 12A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643231039 CMC CP 1.50mm Tin-Plated Female Terminal
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 12A
  • Maximum Voltage Rating: 14VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 38984R 38983R 38984
Product Name Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga. - Reel Molex 643231029 CMC CP 1.50 mm Tin-Plated Female Terminal Reel, 20-18 Ga. Molex 643231039 CMC CP 1.50 mm Tin-Plated Female Terminal, 16-14 Ga.
Terminal Type Ferrule Terminal Ferrule Terminal Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2213.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers