Molex Terminals - 64323-1039 64323-1039

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961639-64323-1039 Packaging: Cut Tape Number of Positions: 20 Connector Type: Connector, Crimp, Power, Signal Termination: Crimp Contact Material: Copper Voltage Rating: 14 V Current Rating: 12 A Number of Contacts: 1 Gender: Female Length: 18 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Material: Copper Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (AC): 250 V Voltage Rating (DC): 14 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Max Current Rating: 12 A
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961639-64323-1039 Packaging: Cut Tape Number of Positions: 20 Connector Type: Connector, Crimp, Power, Signal Termination: Crimp Contact Material: Copper Voltage Rating: 14 V Current Rating: 12 A Number of Contacts: 1 Gender: Female Length: 18 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Material: Copper Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (AC): 250 V Voltage Rating (DC): 14 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Max Current Rating: 12 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 64323-1039 - 961639-64323-1039 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 64323-1039
961639-64323-1039
Terminals - 64323-1039 961639-64323-1039
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961639-64323-1039 Packaging: Cut Tape Number of Positions: 20 Connector Type: Connector, Crimp, Power, Signal Termination: Crimp Contact Material: Copper Voltage Rating: 14 V Current Rating: 12 A Number of Contacts: 1 Gender: Female Length: 18 mm Shielding: Unshielded Orientation: Straight Contact Plating: Tin Material: Copper Plating: Tin Categories: Terminals Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Max Voltage Rating (AC): 250 V Voltage Rating (DC): 14 V REACH SVHC: Unknown Wire/Cable Gauge: 16 AWG Max Current Rating: 12 A

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961639-64323-1039
Packaging: Cut Tape
Number of Positions: 20
Connector Type: Connector, Crimp, Power, Signal
Termination: Crimp
Contact Material: Copper
Voltage Rating: 14 V
Current Rating: 12 A
Number of Contacts: 1
Gender: Female
Length: 18 mm
Shielding: Unshielded
Orientation: Straight
Contact Plating: Tin
Material: Copper
Plating: Tin
Categories: Terminals
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Max Voltage Rating (AC): 250 V
Voltage Rating (DC): 14 V
REACH SVHC: Unknown
Wire/Cable Gauge: 16 AWG
Max Current Rating: 12 A

Buy Now
Singapore, Singapore
12A 250V Electronic Connector
2026-64323-1039
12A 250V Electronic Connector 2026-64323-1039
Fork Terminal, 16AWG, 12A, 250V, Tin Plated Copper Product overview: 64323-1039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64323-1039 can be used for catalog matching and distributor lookup.

Fork Terminal, 16AWG, 12A, 250V, Tin Plated Copper Product overview: 64323-1039 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 250V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64323-1039 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 64323-1039 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
64323-1039
Connectors 64323-1039
CUT STRIP CP TERMINAL 1.5 SN - 1 TO

CUT STRIP CP TERMINAL 1.5 SN - 1 TO

Buy Now
Contact, Socket, 14Awg, Crimp; Product Range Molex - 64T4856 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
64T4856
Contact, Socket, 14Awg, Crimp; Product Range Molex 64T4856
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:64323 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:64323 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Molex - 35X2842 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Molex
35X2842
Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Molex 35X2842
Rectangular Power Contact, CMC Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes

Rectangular Power Contact, CMC Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 AWG RoHS Compliant: Yes

Supplier's Site
Connectors - 64323-1039 - ODG (Origin Data Global)
Shenzhen, China
Connectors
64323-1039
Connectors 64323-1039
Automotive Connectors SN PLTD 1-2MMF/M TRM Reel of 5500

Automotive Connectors SN PLTD 1-2MMF/M TRM Reel of 5500

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 961639-64323-1039 2026-64323-1039 64323-1039 64323-1039 64T4856 35X2842 64323-1039
Product Name Terminals - 64323-1039 12A 250V Electronic Connector Connectors Contact, Socket, 14Awg, Crimp; Product Range Molex Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Copper, Socket, Crimp, 16 Awg Rohs Compliant Molex Connectors
Termination Crimp Crimp Crimp
Mounting Cable
Voltage Rating 14 volts 14 volts
Current Rating 12.0 amps 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2218 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Modular Connectors / Ethernet Connectors - 221V06F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SK6-B95H02 | High Power SPEC Pak ® Straight Plug - SK6-B95H02 - Anderson Power Products
Specs
Geometry Straight
View Details
3 suppliers