Fork Terminal, 12A, 14V, 1mm², Crimp, Tin Product overview: 64323-1029 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 14V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 14V, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-64323-1029 can be used for catalog matching and distributor lookup.
CUT STRIP CP TERMINAL 1.5 SN - 0,5 TO 1SQMM
Connector
CONTACT, SOCKET, 20-18AWG, CRIMP; Product Range:CMC Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:CMC 64323 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes
Rectangular Power Contact, CMC Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2026-64323-1029 | 64323-1029 | 64323-1029 | 56R5067 | 55W4583 | 35X2841 |
| Product Name | 12A 14V Electronic Connector | Connectors | Contact, Socket, 20-18Awg, Crimp; Product Range Molex | Automotive Contact, Socket, Crimp; Product Range Molex | Rectangular Power Contact, Cmc Series, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 20 Awg Rohs Compliant Molex | |
| Gender | Female / Jack | |||||
| Termination | Crimp | Crimp | Crimp | |||
| Voltage Rating | 14 volts |