Molex Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. 643221039

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. - 38982 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga.
38982
Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. 38982
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 6A
  • Maximum Voltage Rating: 14VDC

Molex CMC Connectors

https://www.youtube.com/embed/7ZNe4qvVlCk

Supplier's Site Datasheet
Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. - Reel - 38982R - Waytek, Inc.
Chanhassen, MN, United States
Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. - Reel
38982R
Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. - Reel 38982R
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal Reel Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal Reel
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 6A
  • Maximum Voltage Rating: 14VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 38982 38982R
Product Name Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. Molex 643221039 CMC CP .60mm Tin-Plated Female Terminal, 20 Ga. - Reel
Terminal Type Ferrule Terminal Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details