Molex Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. 643221029

Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet
Description
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. - 38981 - Waytek, Inc.
Chanhassen, MN, United States
Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga.
38981
Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. 38981
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC Molex CMC Connectors https://www.youtube. com/embed/7ZNe4qvVlC k

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 6A
  • Maximum Voltage Rating: 14VDC

Molex CMC Connectors

https://www.youtube.com/embed/7ZNe4qvVlCk

Supplier's Site Datasheet
Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. - Reel - 38981R - Waytek, Inc.
Chanhassen, MN, United States
Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. - Reel
38981R
Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. - Reel 38981R
The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry. Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal Reel Category: Molex CMC Connectors Manufacturer: Molex Use with CMC Series Receptacle Connectors Maximum Current Rating: 6A Maximum Voltage Rating: 14VDC

The CMC connector family from Molex is an IP6K9k sealed, modular, high-density and hybrid connection system developed for the transportation industry.

  • Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal Reel
  • Category: Molex CMC Connectors
  • Manufacturer: Molex
  • Use with CMC Series Receptacle Connectors
  • Maximum Current Rating: 6A
  • Maximum Voltage Rating: 14VDC
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 38981 38981R
Product Name Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. Molex 643221029 CMC CP .60mm Tin-Plated Female Terminal, 18 Ga. - Reel
Terminal Type Ferrule Terminal Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Split Fork Terminal - 11111 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details